The Hamilton Neuros syringe model 75 RN dispenses 5.0 µL of liquid through a 33 gauge needle with either a blunt point (style 3) or a 12° beveled point (style 4). It features a traditional plunger design with minimal dead volume, an adjustable needle exposure range of 0 to 20 mm, and includes two interchangeable sleeves: one with a blind stop for cannulated applications and one without for use with stereotaxic holders. The syringe is compatible with standard infusion pumps and stereotaxic equipment.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-02 |
| Product Name | SYRINGE,NEUROS,75,5UL |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |