Hamilton Company Carbonate Form Starter Kit 79866

Description
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
Request a Quote
Description
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbonate Form Starter Kit - 79866 - Hamilton Company
Reno, NV, United States
Carbonate Form Starter Kit
79866
Carbonate Form Starter Kit 79866
HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.

HC-75 columns separate compounds through ligand exchange. The 8% cross-linked HC-75 uses ligand exchange as the primary mechanism of separation. The different forms of the HC-75 (Hydrogen, Calcium and Lead) each provide a unique selectivity for separating varying types of charged analytes based on electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79866
Product Name Carbonate Form Starter Kit
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 20 µm (0.7874 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.1 x 150 mm - 79812 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18,  5 µm, 100 Å, 4.6 x 50 mm - 79675 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
RCX-30 7 µm 4.6 x 250 mm PEEK - 79877 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-3 Semiprep/Preparative Starter Kit - 79123 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details