Hamilton Company PRP-X200 10 µm 4.1 x 250 mm 79442

Description
Hamilton PRP-X200 cation exchange HPLC columns are designed for rapid, high resolution separation of alkali and alkaline earth metals. The alkali metals and ammonium are completely resolved in less than five minutes, and the alkaline earth cations separate in under four minutes. Since the mobile phase conditions are different and unique for each of the groups of cations, interferences between these groups are eliminated. The resolution between any two ions in the alkali metal series can be increased or decreased by changing the concentration of methanol in the mobile phase. This unique feature of the PRP-X200 mobile phase/stationary phase interaction allows the chromatographer to focus on the particular ion of interest and reduce possible interference from other ions in the sample. The stationary phase is a sulfonated poly (styrene-divinylbenz ene), so it is stable to all concentrations of organic modifiers as well as strong acids and bases. The rigid spherical polymer phase allows operation up to 5,000 psi. The PRP-X200 columns are designed for use in all of today’s ion chromatographic equipment. Since exchange capacity is low, background signal is low. This allows low detection limits at the highest conductivity detector settings.
Request a Quote
Description
Hamilton PRP-X200 cation exchange HPLC columns are designed for rapid, high resolution separation of alkali and alkaline earth metals. The alkali metals and ammonium are completely resolved in less than five minutes, and the alkaline earth cations separate in under four minutes. Since the mobile phase conditions are different and unique for each of the groups of cations, interferences between these groups are eliminated. The resolution between any two ions in the alkali metal series can be increased or decreased by changing the concentration of methanol in the mobile phase. This unique feature of the PRP-X200 mobile phase/stationary phase interaction allows the chromatographer to focus on the particular ion of interest and reduce possible interference from other ions in the sample. The stationary phase is a sulfonated poly (styrene-divinylbenz ene), so it is stable to all concentrations of organic modifiers as well as strong acids and bases. The rigid spherical polymer phase allows operation up to 5,000 psi. The PRP-X200 columns are designed for use in all of today’s ion chromatographic equipment. Since exchange capacity is low, background signal is low. This allows low detection limits at the highest conductivity detector settings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X200 10 µm 4.1 x 250 mm - 79442 - Hamilton Company
Reno, NV, United States
PRP-X200 10 µm 4.1 x 250 mm
79442
PRP-X200 10 µm 4.1 x 250 mm 79442
Hamilton PRP-X200 cation exchange HPLC columns are designed for rapid, high resolution separation of alkali and alkaline earth metals. The alkali metals and ammonium are completely resolved in less than five minutes, and the alkaline earth cations separate in under four minutes. Since the mobile phase conditions are different and unique for each of the groups of cations, interferences between these groups are eliminated. The resolution between any two ions in the alkali metal series can be increased or decreased by changing the concentration of methanol in the mobile phase. This unique feature of the PRP-X200 mobile phase/stationary phase interaction allows the chromatographer to focus on the particular ion of interest and reduce possible interference from other ions in the sample. The stationary phase is a sulfonated poly (styrene-divinylbenz ene), so it is stable to all concentrations of organic modifiers as well as strong acids and bases. The rigid spherical polymer phase allows operation up to 5,000 psi. The PRP-X200 columns are designed for use in all of today’s ion chromatographic equipment. Since exchange capacity is low, background signal is low. This allows low detection limits at the highest conductivity detector settings.

Hamilton PRP-X200 cation exchange HPLC columns are designed for rapid, high resolution separation of alkali and alkaline earth metals. The alkali metals and ammonium are completely resolved in less than five minutes, and the alkaline earth cations separate in under four minutes. Since the mobile phase conditions are different and unique for each of the groups of cations, interferences between these groups are eliminated.
The resolution between any two ions in the alkali metal series can be increased or decreased by changing the concentration of methanol in the mobile phase. This unique feature of the PRP-X200 mobile phase/stationary phase interaction allows the chromatographer to focus on the particular ion of interest and reduce possible
interference from other ions in the sample.
The stationary phase is a sulfonated poly (styrene-divinylbenzene), so it is stable to all concentrations of organic modifiers as well as strong acids and bases. The rigid spherical polymer phase allows operation up to 5,000 psi.
The PRP-X200 columns are designed for use in all of today’s ion chromatographic equipment. Since exchange capacity is low, background signal is low. This allows low detection limits at the highest conductivity detector settings.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79442
Product Name PRP-X200 10 µm 4.1 x 250 mm
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 50 mm - 79443 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 10 µm 10 x 250 mm - 79496 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X400 7 µm 4.1 x 250 mm - 79473 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-3 10 µm 4.1 x 150 mm - 79466 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details