Hamilton Company HxSil C8 Analytical Replacement Cart. 79451

Description
Hamilton HxSil C8 columns are well end-capped for retention time reproducibility and durability. The C8 demonstrates excellent selectivity needed for complex sample mixtures and gives shorter retention times than a C18.
Request a Quote
Description
Hamilton HxSil C8 columns are well end-capped for retention time reproducibility and durability. The C8 demonstrates excellent selectivity needed for complex sample mixtures and gives shorter retention times than a C18.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HxSil C8 Analytical Replacement Cart. - 79451 - Hamilton Company
Reno, NV, United States
HxSil C8 Analytical Replacement Cart.
79451
HxSil C8 Analytical Replacement Cart. 79451
Hamilton HxSil C8 columns are well end-capped for retention time reproducibility and durability. The C8 demonstrates excellent selectivity needed for complex sample mixtures and gives shorter retention times than a C18.

Hamilton HxSil C8 columns are well end-capped for retention time reproducibility and durability. The C8 demonstrates excellent selectivity needed for complex sample mixtures and gives shorter retention times than a C18.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79451
Product Name HxSil C8 Analytical Replacement Cart.
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400 7 µm 2.1 x 250 mm - 79398 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, 2.1 x 150 mm - 79673 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 12-20 µm 21.5 x 250 mm - 79428 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 7 µm 4.6 x 250 mm PEEK - 79380 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details