Hamilton Company PRP-X600 7 µm 4.6 x 50 mm PEEK 79360

Description
PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.
Request a Quote
Description
PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X600 7 µm 4.6 x 50 mm PEEK - 79360 - Hamilton Company
Reno, NV, United States
PRP-X600 7 µm 4.6 x 50 mm PEEK
79360
PRP-X600 7 µm 4.6 x 50 mm PEEK 79360
PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.

PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79360
Product Name PRP-X600 7 µm 4.6 x 50 mm PEEK
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
Packing Diameter 7 µm (0.2756 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 4.6 x 100 mm - 79262 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X400 Analytical Replacement Cart. - 79377 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-X100 12-20 µm 21.5 x 250 mm - 79353 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-1 12-20 µm 21.5 x 250 mm - 79428 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details