Hamilton Company PRP-X600 Starter Kit 79361

Description
PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.
Request a Quote
Description
PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X600 Starter Kit - 79361 - Hamilton Company
Reno, NV, United States
PRP-X600 Starter Kit
79361
PRP-X600 Starter Kit 79361
PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.

PRP-X600 is a superficially porous weak-base anion exchange support that separates DNA oligomers according to negative charge. The unique porosity provides fast separation with better sample capacity than non-porous supports. The superficially porous properties shorten the diffusion path of the analyte, resulting in sharp sample bands. The PRP-X600, a hydrophilic methacrylate-based polymer, improves sample recovery due to minimized hydrophobic interactions.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79361
Product Name PRP-X600 Starter Kit
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
Packing Diameter 20 µm (0.7874 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 7 x 305 mm - 79426 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X110 7 µm 4.1 x 150 mm - 79732 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, 4.6 x 250 mm - 79677 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
RCX-10 7 µm 4.1 x 250 mm - 79440 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details