Hamilton Company HVXM Large Body PTFE Valve 36779

Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
Request a Quote Datasheet
Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVXM Large Body PTFE Valve - 36779 - Hamilton Company
Reno, NV, United States
HVXM Large Body PTFE Valve
36779
HVXM Large Body PTFE Valve 36779
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.

HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.

Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category Industrial Valves
Product Number 36779
Product Name HVXM Large Body PTFE Valve
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
HVXM Large Body PTFE Valve - 36759 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
HVXM Large Body PTFE Valve - 36758 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details