The Hamilton part number 203362 is a C-Line syringe for GC autosamplers, featuring a fixed needle (FN) termination and a 10 µL volume. It is designed for use with CTC Analytics PAL systems, with a direct needle-to-barrel connection that minimizes carryover and a flange alignment design that reduces bent needles. The syringe is compatible with a wider solvent range due to the elimination of cemented joints, extending operational life. The plunger is custom-fitted to its barrel to reduce drag force and improve durability.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203362 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable; Interchangeable Plunger |