The 65460-21 is a Neuros syringe in the 1700 Gastight series, designed for controlled microinjections of 100 µL volumes with a fine 33-gauge needle and point style 4. It features a custom sleeve for adjustable needle exposure from 0 to 20 mm, zero dead volume, and compatibility with stereotaxic holders and infusion pumps. The syringe minimizes tissue damage and sample loss through precision delivery and enhanced needle rigidity.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-21 |
| Product Name | SYRINGE,NEUROS,1710,100UL PT4 |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Features | Reusable |
| Volume | 0.1000 cc (0.0061 cubic inches) |