The Hamilton 80358 is a 10 µL removable needle syringe designed for use with Agilent 7693A, 7673, 7683, and 6850 autosamplers. It features a 26s gauge needle, 43.4 mm in length, and is compatible with the Gastight series for liquid or gas sampling. The syringe is constructed with a stainless steel plunger and is hand-fitted for precision injection. A version with a 51 mm needle is available for Agilent 7670, 7671, and 7672 autosamplers, but this specific part uses the shorter needle length.
The 7693A builds on the proven Agilent Autosampler technologies that have worked reliably for customers in the past, including dual simultaneous injection and patented fast injection. The 7693A takes it one step further, adding basic sample preparation capabilities such as dilution, internal standard addition, heating and more.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 80358 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |