The Hamilton C-Line syringe with part number 203197 is a 5 μL microliter model 75 FN syringe designed for use with CTC Analytics PAL System gas chromatography autosamplers. It features a fixed needle (FN) termination, a 26s gauge needle, and a 6.6 mm needle style, with a direct needle-to-barrel connection to minimize carryover and solvent degradation. The syringe incorporates a unique flange alignment design to prevent installation errors and bent needles, and its plunger is custom-fit to the barrel to reduce drag force and extend service life.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203197 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |