The Hamilton 203189 is a C-Line syringe for GC autosamplers, designed for 5 µL volumes with a 26s gauge needle and fixed needle (FN) termination. It features a unique flange alignment design to reduce needle bending, a plunger button adjustable to prevent tip damage, and a direct needle-to-barrel connection that minimizes carryover. The C-Line termination eliminates cement degradation from solvents, extending syringe life. It is compatible with CTC Analytics PAL System autosamplers and adheres to the C-Line design standard for improved solvent compatibility and installation accuracy.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203189 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |