Hamamatsu Photonics Europe Light modulation photo IC S6846

Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ..
Request a Quote
Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6846 is a light modulation photo IC for optical synchronous detection under disturbance background light, integrating a photodiode, preamplifier, comparator, oscillator, LED driver, and signal processing circuit on a monolithic chip. It features a minimum detection level of 0.2 µW/mm² typ. and an allowable background light level of 3000 lx typ. The device has an open-collector output, operates with a supply voltage of 4.5 to 16 V, and supports a maximum output current of 50 mA. It is packaged in a small SMD format with a size of 5.2 mm × 3.0 mm × 2.5 mm, and operates within a temperature range of -25 to +60 °C. The part supports reflow soldering with a maximum temperature of 230 °C for less than 5 seconds, at least 1.8 mm from lead roots.

Datasheet Summary
Powered by GS/AI

The S6846 is a light modulation photo IC for optical synchronous detection under disturbance background light, integrating a photodiode, preamplifier, comparator, oscillator, LED driver, and signal processing circuit on a monolithic chip. It features a minimum detection level of 0.2 µW/mm² typ. and an allowable background light level of 3000 lx typ. The device has an open-collector output, operates with a supply voltage of 4.5 to 16 V, and supports a maximum output current of 50 mA. It is packaged in a small SMD format with a size of 5.2 mm × 3.0 mm × 2.5 mm, and operates within a temperature range of -25 to +60 °C. The part supports reflow soldering with a maximum temperature of 230 °C for less than 5 seconds, at least 1.8 mm from lead roots.

Suppliers

Company
Product
Description
Supplier Links
Light modulation photo IC - S6846 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Light modulation photo IC
S6846
Light modulation photo IC S6846
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ..

Fewer detection errors even under disturbance background light

This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ..

Supplier's Site Datasheet
Photodiodes - 2616276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616276
Photodiodes 2616276
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site
Photodiodes - 2616277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616277
Photodiodes 2616277
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site
Photodiodes - 2616277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616277P
Photodiodes 2616277P
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S6846 2616276
Product Name Light modulation photo IC Photodiodes
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Si photodiodes - S10359 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 193 to 1000 nm (1930 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Si photodiodes - S2744-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
InGaAs photodiodes - G8195-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Si photodiodes - S6775-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
View Details