The S7030-1006 is a non-cooled back-thinned FFT-CCD image sensor designed for low-light-level detection in scientific applications such as spectrophotometry. It has an effective pixel size of 24 × 24 µm and an image area of 24.576 × 1.392 mm² (1024 × 58 pixels). The sensor is packaged in a 24-pin ceramic DIP and supports line and pixel binning to improve signal-to-noise ratio and processing speed. It operates in MPP mode with a wide spectral response range of 200 to 1100 nm, low readout noise of up to 16 e⁻ rms, and a full well capacity of 800 to 1000 ke⁻. The device achieves a dynamic range of up to 40,000:1 in area scanning mode and has a charge transfer efficiency of at least 0.99995 per pixel. Operating temperature ranges from -50 °C to +50 °C.
Back-thinned FFT-CCD
The S7030-1006 is a family of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. By using the binning operation, the S7030-1006 can be used as a linear image sensor having a long aperture in the direction of the device length. This makes the S7030-1006 suites for use in spectrophotometry. The binning operation offers significant improvement in S/N and signal processing speed compared with conventional methods by which signals are digitally added by and external cicuit. The S7030-1006 also features low noise and low dark signal (MPP mode operation). This enables low-light-level detection and long integration time, thus achieving a wide dynamic range.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S7030-1006 |
| Product Name | Line sensors, For spectrophotometry |
| Horizontal Pixels | 1024 |