S5980 is a surface-mountable, segmented silicon PIN photodiode with a 5 mm × 5 mm photosensitive area divided into four segments, housed in a ceramic chip carrier package. It has a spectral response range of 320 to 1100 nm with peak sensitivity at 960 nm, a terminal capacitance of 10 pF at 10 V reverse bias and 1 MHz, and a cutoff frequency of 25 MHz under 50 Ω load. The dark current is 0.3 nA typical at 10 V reverse voltage, with a temperature coefficient of 1.15 times per °C. The device operates from -40 to +100 °C, supports reflow soldering up to 260 °C (JEDEC J-STD-020 MSL 3), and is packaged in a tray for 100 pieces maximum. The package dimensions are 14.5 mm × 5.61 mm with a 0.03 mm gap between elements and a resin-coated window.
| Hamamatsu Photonics Europe | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | S5980 | 482422 |
| Product Name | Segmented Si photodiodes | Photodiodes |
| Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) | 320 to 1100 nm (3200 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) | 960 nm (9600 Å) |
| Photodiode Material | Silicon | |
| Array | Array |