Hamamatsu Photonics Europe Line sensors, For industry S15778

Description
High-speed readout (100 klines/s), 8192 pixels The S15778 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and an A/D converter for each pixel, allows high-speed readout. For the A/D converter resolution, either 10-bit (high-speed mode: 100 klines/s max.) or 11-bit (low-speed mode: 50 klines/s max.) can be selected. Video signal is output serially in 360 MHz LVDS format. Features -Pixel size: 7 × 7 μm -Number of pixels: 8192 -High-speed readout: 100 klines/s -Simultaneous integration of all pixels -3.3/1.8 V power supply operation -SPI communication function -Built-in 10-bit/11-bit A/D converters
Request a Quote
Description
High-speed readout (100 klines/s), 8192 pixels The S15778 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and an A/D converter for each pixel, allows high-speed readout. For the A/D converter resolution, either 10-bit (high-speed mode: 100 klines/s max.) or 11-bit (low-speed mode: 50 klines/s max.) can be selected. Video signal is output serially in 360 MHz LVDS format. Features -Pixel size: 7 × 7 μm -Number of pixels: 8192 -High-speed readout: 100 klines/s -Simultaneous integration of all pixels -3.3/1.8 V power supply operation -SPI communication function -Built-in 10-bit/11-bit A/D converters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S15778 is a CMOS linear image sensor designed for high-speed industrial scanning applications, featuring 8192 pixels with a 7 µm pitch and an effective photosensitive area length of 57.344 mm. It supports readout rates up to 100 klines/s in 10-bit mode or 50 klines/s in 11-bit mode, with serial LVDS video output at 360 MHz. The sensor operates with a 3.3 V analog/digital supply and a 1.8 V counter supply, and includes built-in A/D converters and SPI communication. It is packaged in glass epoxy with a FeNiCo alloy frame and a borosilicate glass window featuring an AR coating. Operating temperature ranges from -5 °C to +70 °C.

Datasheet Summary
Powered by GS/AI

The S15778 is a CMOS linear image sensor designed for high-speed industrial scanning applications, featuring 8192 pixels with a 7 µm pitch and an effective photosensitive area length of 57.344 mm. It supports readout rates up to 100 klines/s in 10-bit mode or 50 klines/s in 11-bit mode, with serial LVDS video output at 360 MHz. The sensor operates with a 3.3 V analog/digital supply and a 1.8 V counter supply, and includes built-in A/D converters and SPI communication. It is packaged in glass epoxy with a FeNiCo alloy frame and a borosilicate glass window featuring an AR coating. Operating temperature ranges from -5 °C to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For industry - S15778 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For industry
S15778
Line sensors, For industry S15778
High-speed readout (100 klines/s), 8192 pixels The S15778 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and an A/D converter for each pixel, allows high-speed readout. For the A/D converter resolution, either 10-bit (high-speed mode: 100 klines/s max.) or 11-bit (low-speed mode: 50 klines/s max.) can be selected. Video signal is output serially in 360 MHz LVDS format. Features -Pixel size: 7 × 7 μm -Number of pixels: 8192 -High-speed readout: 100 klines/s -Simultaneous integration of all pixels -3.3/1.8 V power supply operation -SPI communication function -Built-in 10-bit/11-bit A/D converters

High-speed readout (100 klines/s), 8192 pixels

The S15778 is a CMOS linear image sensor developed for industrial cameras that require high-speed scanning. The column-parallel readout system, which has a readout amplifier and an A/D converter for each pixel, allows high-speed readout. For the A/D converter resolution, either 10-bit (high-speed mode: 100 klines/s max.) or 11-bit (low-speed mode: 50 klines/s max.) can be selected. Video signal is output serially in 360 MHz LVDS format.

Features
-Pixel size: 7 × 7 μm
-Number of pixels: 8192
-High-speed readout: 100 klines/s
-Simultaneous integration of all pixels
-3.3/1.8 V power supply operation
-SPI communication function
-Built-in 10-bit/11-bit A/D converters

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S15778
Product Name Line sensors, For industry
Horizontal Pixels 8192
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S13828 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 84 µm (3.31 mils)
View Details
Illuminance sensors - S9705 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Supply Voltage 2.7 to 5.5 V
Package Type Surface mount type
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line sensors, For industry - S15611-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details