Hamamatsu Photonics Europe Photosensor amplifiers C8366-01

Description
Current-to-voltage conversion amplifier for high-speed InGaAs PIN photodiode
Request a Quote
Description
Current-to-voltage conversion amplifier for high-speed InGaAs PIN photodiode
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Current-to-voltage conversion amplifier for high-speed InGaAs PIN photodiodes, packaged in a compact case with dimensions of 52 mm × 19 mm × 22 mm, featuring a BNC output connector and a 4-pin Hirose power connector. It operates from ±15 V to ±18 V dual supply with a maximum current consumption of 30 mA, supports a cutoff frequency up to 100 MHz, and includes an adjustable response speed via a trimmer potentiometer. The device is compatible with TO-18 packaged photodiodes and requires a series power supply with 3 mVp-p or less ripple. Maximum output voltage is ±1.25 V into 1 kΩ, with an output offset voltage of ±3.5 mV and output noise voltage of 3 mVp-p when no photodiode is mounted. Operating temperature ranges from 0 °C to +50 °C, with non-condensing storage up to +70 °C.

Datasheet Summary
Powered by GS/AI

Current-to-voltage conversion amplifier for high-speed InGaAs PIN photodiodes, packaged in a compact case with dimensions of 52 mm × 19 mm × 22 mm, featuring a BNC output connector and a 4-pin Hirose power connector. It operates from ±15 V to ±18 V dual supply with a maximum current consumption of 30 mA, supports a cutoff frequency up to 100 MHz, and includes an adjustable response speed via a trimmer potentiometer. The device is compatible with TO-18 packaged photodiodes and requires a series power supply with 3 mVp-p or less ripple. Maximum output voltage is ±1.25 V into 1 kΩ, with an output offset voltage of ±3.5 mV and output noise voltage of 3 mVp-p when no photodiode is mounted. Operating temperature ranges from 0 °C to +50 °C, with non-condensing storage up to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Photosensor amplifiers - C8366-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photosensor amplifiers
C8366-01
Photosensor amplifiers C8366-01
Current-to-voltage conversion amplifier for high-speed InGaAs PIN photodiode

Current-to-voltage conversion amplifier for high-speed InGaAs PIN photodiode

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number C8366-01
Product Name Photosensor amplifiers
Photodiode Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S14537-150 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
InGaAs photodiodes - G12183-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2600 nm (9000 to 26000 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Si photodiodes - S12109-32 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
View Details
Schmitt trigger circuit photo IC - S6289 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details