Fiberguide Industries, Inc. COL012S0181

Description
Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications, all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser diodes, photodiodes, acoustic-optic modulators and other fiber optic devices. Collimators and FocusGuides can be used as matched pairs to couple light in and out of optical devices. Focus Guides thread into theCollimator, refocusing the beam at a given distance.
Description
Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications, all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser diodes, photodiodes, acoustic-optic modulators and other fiber optic devices. Collimators and FocusGuides can be used as matched pairs to couple light in and out of optical devices. Focus Guides thread into theCollimator, refocusing the beam at a given distance.

Suppliers

Company
Product
Description
Supplier Links
 - COL012S0181 - Fiberguide Industries, Inc.
Stirling, NJ, USA
COL012S0181
COL012S0181
Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications, all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser diodes, photodiodes, acoustic-optic modulators and other fiber optic devices. Collimators and FocusGuides can be used as matched pairs to couple light in and out of optical devices. Focus Guides thread into theCollimator, refocusing the beam at a given distance.

Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications, all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser diodes, photodiodes, acoustic-optic modulators and other fiber optic devices. Collimators and FocusGuides can be used as matched pairs to couple light in and out of optical devices. Focus Guides thread into theCollimator, refocusing the beam at a given distance.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Optical Lens Assemblies
Product Number COL012S0181
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
Unlock Full Specs
to access all available technical data

Similar Products

F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Green - World Star Tech
Specs
Type Collimator
Wavelength 515 nm (5150 Å)
View Details
 - COL025S0381 - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details