Hale Engineering Company, Inc. 2 Stage Easy change 12" Filter Module Only EZ-20

Description
Easy Filter Change R.O. Systems 2 Stage Easy change 12" Filter Module Only REPLACEMENT FILTERS Stage 1: FI-SED012.Q Stage 2: FI-CBA012.Q Stage 3: N/A Stage 4: N/A Stage 5: N/A Stage 6: N/A
Description
Easy Filter Change R.O. Systems 2 Stage Easy change 12" Filter Module Only REPLACEMENT FILTERS Stage 1: FI-SED012.Q Stage 2: FI-CBA012.Q Stage 3: N/A Stage 4: N/A Stage 5: N/A Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
2 Stage Easy change 12" Filter Module Only - EZ-20 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
2 Stage Easy change 12" Filter Module Only
EZ-20
2 Stage Easy change 12" Filter Module Only EZ-20
Easy Filter Change R.O. Systems 2 Stage Easy change 12" Filter Module Only REPLACEMENT FILTERS Stage 1: FI-SED012.Q Stage 2: FI-CBA012.Q Stage 3: N/A Stage 4: N/A Stage 5: N/A Stage 6: N/A

Easy Filter Change R.O. Systems
2 Stage Easy change 12" Filter Module Only

REPLACEMENT FILTERS

Stage 1: FI-SED012.Q
Stage 2: FI-CBA012.Q
Stage 3: N/A
Stage 4: N/A
Stage 5: N/A
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number EZ-20
Product Name 2 Stage Easy change 12" Filter Module Only
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

4 Stage RO System Booster Pump 50 GPD 4 Gal Plastic Tank - EZ-450P - Hale Engineering Company, Inc.
Specs
Product Form System
Application / Industry Cleanroom
View Details
Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute - 7100085 - Watts
Specs
Product Form System
Filtration Product Water
Flow Rate (Liquids) 120.0 GPM (455 L/min)
View Details
Dialysis Water System - Millenium HX - Mar Cor Purification
Specs
Product Form System
Filtration Product Water
Maximum Pressure 30 to 75 psi (21.11 to 52.78 m H2O)
View Details