Hale Engineering Company, Inc. 3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4" TGI-315

Description
R.O. 3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: MM-CTA015-0 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A
Description
R.O. 3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: MM-CTA015-0 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4" - TGI-315 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4"
TGI-315
3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4" TGI-315
R.O. 3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: MM-CTA015-0 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A

R.O.
3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4"

REPLACEMENT FILTERS

Stage 1: IF-SP-1005
Stage 2: MM-CTA015-0
Stage 3: FI-GAC010HP
Stage 4: N/A
Stage 5: N/A
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number TGI-315
Product Name 3 Stage RO System CTA Membrane 15 GPD 4 Gal Tank 1/4"
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

1 Stage Easy change 12" Filter Module Only - EZ-10 - Hale Engineering Company, Inc.
Specs
Product Form System
Application / Industry Cleanroom
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Filtration Product Water
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
4 Stage Reverse Osmosis System - 7100103 - Watts
Specs
Product Form System
Filtration Product Water
View Details