Hale Engineering Company, Inc. Table Top (Econ Design) CAT 422 TT/ECON

Description
Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - Top mounted FTE 2448-3LO Economy Fan/Filter unit - OD 23 5/8”w x 47 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 720 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit Unit mounted control box w/ minihelic pressure gauge & switches for light & fan Dimensions - 51 1/2”w x 46”h x 26”d overall - 48”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel
Description
Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - Top mounted FTE 2448-3LO Economy Fan/Filter unit - OD 23 5/8”w x 47 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 720 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit Unit mounted control box w/ minihelic pressure gauge & switches for light & fan Dimensions - 51 1/2”w x 46”h x 26”d overall - 48”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel

Suppliers

Company
Product
Description
Supplier Links
Table Top (Econ Design) - CAT 422 TT/ECON - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Table Top (Econ Design)
CAT 422 TT/ECON
Table Top (Econ Design) CAT 422 TT/ECON
Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - Top mounted FTE 2448-3LO Economy Fan/Filter unit - OD 23 5/8”w x 47 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 720 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit Unit mounted control box w/ minihelic pressure gauge & switches for light & fan Dimensions - 51 1/2”w x 46”h x 26”d overall - 48”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel

Clean Bench
Class 100 Single Pass, Table Top, Vertical Flow Workstation - Top mounted FTE 2448-3LO Economy Fan/Filter unit - OD 23 5/8”w x 47 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 720 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit Unit mounted control box w/ minihelic pressure gauge & switches for light & fan Dimensions - 51 1/2”w x 46”h x 26”d overall - 48”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface
OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel

Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Clean Benches
Product Number CAT 422 TT/ECON
Product Name Table Top (Econ Design)
Air Cleanliness Class Class 100
Unlock Full Specs
to access all available technical data

Similar Products

Unimodule
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Width 48 to 96 inch (1219 to 2438 mm)
View Details
Dead Air Box PCR Workstation - AC632DBC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Vertical-Flow Recirculating Clean Bench - EdgeGARD® VF EG5VF - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class 10
HEPA Filter Efficiency 99.99%
View Details
Table Top - EL422TT - Hale Engineering Company, Inc.
Hale Engineering Company, Inc.
Specs
Width 48 inch (1219 mm)
Depth 22 inch (559 mm)
Height 22.5 inch (571 mm)
View Details