Hale Engineering Company, Inc. Table Top (Econ Design) CAT 42-22 TT/ECON

Description
Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - 1) Top mounted fan/filter modules - (1) Each FTE 2442-3LO Economy Fan/Filter unit - OD 23 5/8”w x 41 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 650 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit - Unit mounted control box w/ minihelic pressure gauge & switches for light & fan - Dimensions - 45 1/2”w x 46”h x 26”d overall - 42”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel
Description
Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - 1) Top mounted fan/filter modules - (1) Each FTE 2442-3LO Economy Fan/Filter unit - OD 23 5/8”w x 41 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 650 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit - Unit mounted control box w/ minihelic pressure gauge & switches for light & fan - Dimensions - 45 1/2”w x 46”h x 26”d overall - 42”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel

Suppliers

Company
Product
Description
Supplier Links
Table Top (Econ Design) - CAT 42-22 TT/ECON - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Table Top (Econ Design)
CAT 42-22 TT/ECON
Table Top (Econ Design) CAT 42-22 TT/ECON
Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - 1) Top mounted fan/filter modules - (1) Each FTE 2442-3LO Economy Fan/Filter unit - OD 23 5/8”w x 41 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 650 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit - Unit mounted control box w/ minihelic pressure gauge & switches for light & fan - Dimensions - 45 1/2”w x 46”h x 26”d overall - 42”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel

Clean Bench
Class 100 Single Pass, Table Top, Vertical Flow Workstation - 1) Top mounted fan/filter modules - (1) Each FTE 2442-3LO Economy Fan/Filter unit - OD 23 5/8”w x 41 5/8”l x 12”h - The motor pack is constructed of 14 ga, anodized aluminum using motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 650 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - Tubular steel support framework - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers - Integral plastic laminate work surface - Corner mounted light fixture, 3’ long, mounted to rear tubing - Anodized aluminum angle on top of frame to hold filter unit - Unit mounted control box w/ minihelic pressure gauge & switches for light & fan - Dimensions - 45 1/2”w x 46”h x 26”d overall - 42”w x 30”h x 24”d interior - Frame back panel to be 20 white painted steel - Sides to be ¼” opaque white acrylic - Front to have 18” high, hinged shield of ¼” clear polycarbonate w/ SS piano hinge - No work surface
OPTIONS - construction of the frame in type 304 SS - unit mounted germicidal UV light w/ switch on control panel

Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Clean Benches
Product Number CAT 42-22 TT/ECON
Product Name Table Top (Econ Design)
Air Cleanliness Class Class 100
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG501 - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Enviralab Sterility Module (ESM) -  - Envirco
Specs
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Hood Face Velocity 90 SFPM (45.72 cm/s)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Table Top - EL4302TT - Hale Engineering Company, Inc.
Hale Engineering Company, Inc.
Specs
Width 60 inch (1524 mm)
Depth 22 inch (559 mm)
Height 28.5 inch (724 mm)
View Details