Maximum Temperature: 1200°F / 649°C
TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the bottom of the oven and again passes through and over the work load. HTOF ovens are rugged steel construction with 5" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | HTOF-3048 |
| Product Name | Batch Oven Vertical Air Flow |
| External | Bench / Cabinet |
| Features | Shelves, Racks or Carts |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |
Individual Shelf Heating