The hardness tester for fast hardness testing of metallic materials, high precision, stable performance, simple operation, easy to carry. Can be measured in different directions Leeb hardness converted into Brinell, Rockwell, Vickers, Shore hardness, etc., and can be automatically converted to print records.
Display device Technical Specifications
Power supply: DC 6.0 V
Operating temperature :1-40 C
Dimensions: 268 x 86 x 47 Millimeter
Weight: Approximately 0.67 kg
Main accessories
Small positioning cap: 1
Adhesives: 1 bottle
Standard hardness block: 1
Charger: 1
The hardness tester for fast hardness testing of metallic materials, high precision, stable performance, simple operation, easy to carry. Can be measured in different directions Leeb hardness converted into Brinell, Rockwell, Vickers, Shore hardness, etc., and can be automatically converted to print records.
Display device Technical Specifications
- Power supply: DC 6.0 V
- Operating temperature :1-40 C
- Dimensions: 268 x 86 x 47 Millimeter
- Weight: Approximately 0.67 kg
- Main accessories
- Small positioning cap: 1
- Adhesives: 1 bottle
- Standard hardness block: 1
- Charger: 1