Hagiwara Sys-Com Co., Ltd. DFD25S series

Description
The DFD25S series flash drive for mission critical applications is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 128GB, the DFD series is available in SATA interface. The DFD series incorporates several features to enhance speed, reliability and security. SPEED - 4-channel Operation - 8-bit ECC On-The-Fly - Intelligent Multi-segment Cache Algorithm RELIABILITY - Independent ECC decoder/encoder for each memory channel - Enhanced S.M.A.R.T. Monitoring - Optional UPS module - LED Wear Indicator - Static Wear-Leveling SECURITY - Software Trigger Secure Erase - Hardware Trigger Secure Erase - Write Protection - Password-based Drive Access
Description
The DFD25S series flash drive for mission critical applications is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 128GB, the DFD series is available in SATA interface. The DFD series incorporates several features to enhance speed, reliability and security. SPEED - 4-channel Operation - 8-bit ECC On-The-Fly - Intelligent Multi-segment Cache Algorithm RELIABILITY - Independent ECC decoder/encoder for each memory channel - Enhanced S.M.A.R.T. Monitoring - Optional UPS module - LED Wear Indicator - Static Wear-Leveling SECURITY - Software Trigger Secure Erase - Hardware Trigger Secure Erase - Write Protection - Password-based Drive Access

Suppliers

Company
Product
Description
Supplier Links
The DFD25S series flash drive for mission critical applications is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 128GB, the DFD series is available in SATA interface. The DFD series incorporates several features to enhance speed, reliability and security. SPEED - 4-channel Operation - 8-bit ECC On-The-Fly - Intelligent Multi-segment Cache Algorithm RELIABILITY - Independent ECC decoder/encoder for each memory channel - Enhanced S.M.A.R.T. Monitoring - Optional UPS module - LED Wear Indicator - Static Wear-Leveling SECURITY - Software Trigger Secure Erase - Hardware Trigger Secure Erase - Write Protection - Password-based Drive Access

The DFD25S series flash drive for mission critical applications is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 128GB, the DFD series is available in SATA interface.
The DFD series incorporates several features to enhance speed, reliability and security.
SPEED
- 4-channel Operation
- 8-bit ECC On-The-Fly
- Intelligent Multi-segment Cache Algorithm
RELIABILITY
- Independent ECC decoder/encoder for each memory channel
- Enhanced S.M.A.R.T. Monitoring
- Optional UPS module
- LED Wear Indicator
- Static Wear-Leveling
SECURITY
- Software Trigger Secure Erase
- Hardware Trigger Secure Erase
- Write Protection
- Password-based Drive Access

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number DFD25S series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25M8-2T-SAE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
 - SCS35 series - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Solid State Drive
Interface SCSI
Capacity 1 to 8 GB
View Details