Hagiwara Sys-Com Co., Ltd. SCS35 series

Description
The SCS35 Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SCS35 series can support sustained data transfer rates of up to 12MB/sec (read) and 11MB/sec (write). Features: -- Commercial Temperature Range (-0C to +60C) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.
Description
The SCS35 Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SCS35 series can support sustained data transfer rates of up to 12MB/sec (read) and 11MB/sec (write). Features: -- Commercial Temperature Range (-0C to +60C) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Suppliers

Company
Product
Description
Supplier Links
The SCS35 Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SCS35 series can support sustained data transfer rates of up to 12MB/sec (read) and 11MB/sec (write). Features: -- Commercial Temperature Range (-0C to +60C) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

The SCS35 Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SCS35 series can support sustained data transfer rates of up to 12MB/sec (read) and 11MB/sec (write).
Features:
-- Commercial Temperature Range (-0C to +60C)
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- 100% Pre-Screened Parts
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption
-- RoHS Compliant and Lead Free

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number SCS35 series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

KIOXIA SSSTC NAS SSD 480GB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers
Specs
Device Type Hard Drive
Interface IDE; ATAPI
Mounting Options Integrally Mounted
View Details
Hard Drives - 2444586 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Mounting Options Free Standing
View Details