Certifications: - Conforms to EN1154 - Certified for fire doors Overall Dimensions: - 246 (l) x 62 (h) x 45 (projection) mm - 9-11/16" x 2-7/16" x 1-25/32" Door Width: - 1250 mm (49-7/32") - 1450 mm (57-1/16") Door Weight: - 110 kg (220 lbs) - 120 kg (264 lbs)
| Hager Companies | |
|---|---|
| Product Category | Door Closers |
| Product Number | 5800X |
| Product Name | Surface Door Closer - Adjustable 4-6 - Backcheck - Aluminum |