Damped & Self-Closing: Meet the Lapcon® Surface Mount Door Closer The
Lapcon® Door Damper (LDD) is a surface mount door closer that ensures that swinging doors will self-close effortlessly, smoothly, and securely when pushed—improving productivity and safety for the user. Intended for use only on interior doors, the
LDD self-closing action takes hold of the door at
15° from the closed position and softly closes the door from there, whether the initial push by the user was light or heavy (within reason).
LDD-S-R/WT (right-hand opening, white color). A variety of other models in different colors and/or with left-hand opening are also available.
LDD Surface Mount Door Closer Features
Functionality-Centri
c, Superior Performance
Installation is easy, and the LDD can be installed on new or existing interior doors.
Smart design, precision engineering, and sturdy steel construction ensure durability.
You can adjust the damper for door weight after installing it, fine-tuning operation.
The damper function can be easily disabled if you prefer faster operation.
Lapcon® dampers are cycle tested under fairly harsh usage conditions.
Lapcon® Compatibility with Doors & Frames
The LDD surface mount door closer has a slim vertical profile of only ¾”, allowing it to fit into most door frames.
It is compatible with doors up to 36” (914 mm) in width.
It is compatible with doors ranging from 33 to 88 lbs. (15 – 4 kg) in weight.
Be sure to order the left- or right-handed versions as needed.
The LDD is designed for use on interior doors only, so avoid use in conditions where the unit will experience wind, moisture, or extreme temperatures.
About This Model (LDD-S-R/WT) This
LDD surface mount door closer model is
LDD-S-R/WT , which is the
surface mount type , with
right-hand opening (opens toward you to your right), and a
white color . Eight surface mount
LDD models are available in the
LDD Series overall:
Lapcon Door Damper Models Surface Mount Type Color Left-Hand Opening Opens toward you to your left. Right-Hand Opening Opens toward you to your right. White LDD-S-L/WT LDD-S-R/WT Light Gray LDD-S-L/LGR LDD-S-R/LGR Light Brown LDD-S-L/LBR LDD-S-R/LBR Dark Brown LDD-S-L/DB LDD-S-R/DBR
Recessed Type Also Available As an alternative, we also manufacture the
LDD in a
recessed type format, along with a corresponding
heavy-duty recessed type for doors weighing 88 to 22 lbs (4 – 1 kg)
(LDD-V1 Series) . You can find these with the rest of our surface mount models and accessories.
Damped & Self-Closing: Meet the Lapcon® Surface Mount Door Closer
Lapcon® Door Damper (LDD)
is a surface mount door closer that ensures that swinging doors will self-close effortlessly, smoothly, and securely when pushed—improving productivity and safety for the user. Intended for use only on interior doors, the
LDD
self-closing action takes hold of the door at
15°
from the closed position and softly closes the door from there, whether the initial push by the user was light or heavy (within reason).
LDD-S-R/WT
(right-hand opening, white color). A variety of other models in different colors and/or with left-hand opening are also available.
LDD Surface Mount Door Closer Features
Functionality-Centric, Superior Performance
- Installation is easy, and the LDD can be installed on new or existing interior doors.
- Smart design, precision engineering, and sturdy steel construction ensure durability.
- You can adjust the damper for door weight after installing it, fine-tuning operation.
- The damper function can be easily disabled if you prefer faster operation.
- Lapcon® dampers are cycle tested under fairly harsh usage conditions.
Lapcon® Compatibility with Doors & Frames
- The LDD surface mount door closer has a slim vertical profile of only ¾”, allowing it to fit into most door frames.
- It is compatible with doors up to 36” (914 mm) in width.
- It is compatible with doors ranging from 33 to 88 lbs. (15 – 4 kg) in weight.
- Be sure to order the left- or right-handed versions as needed.
- The LDD is designed for use on interior doors only, so avoid use in conditions where the unit will experience wind, moisture, or extreme temperatures.
About This Model (LDD-S-R/WT)
LDD
surface mount door closer model is
LDD-S-R/WT
surface mount type
right-hand opening
(opens toward you to your right), and a
white color
LDD
models are available in the
LDD Series
Lapcon Door Damper Models Surface Mount Type
Color Left-Hand Opening Opens toward you to your left. Right-Hand Opening Opens toward you to your right.
White LDD-S-L/WT LDD-S-R/WT
Light Gray LDD-S-L/LGR LDD-S-R/LGR
Light Brown LDD-S-L/LBR LDD-S-R/LBR
Dark Brown LDD-S-L/DB LDD-S-R/DBR
Recessed Type Also Available
As an alternative, we also manufacture the
LDD
recessed type
format, along with a corresponding
heavy-duty recessed type
for doors weighing 88 to 22 lbs (4 – 1 kg)
(LDD-V1 Series)
. You can find these with the rest of our surface mount models and accessories.