Certifications: - Conforms to EN1154 Overall Dimensions: - 243 (l) x 60 (h) x 39 (projection) mm - 9-9/16" x 2-3/8" x 1-17/32" Door Width: - 850 mm (33-1/2") - 1250 mm (49-7/32") Door Weight: - 45 kg (100 lbs) - 110 kg (220 lbs)
| Hager Companies | |
|---|---|
| Product Category | Door Closers |
| Product Number | 5800H |
| Product Name | Surface Door Closer - Adjustable 2-5 - Backcheck - Aluminum |