Certifications: - Meets ANSI A156.16 for L01301 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16'' (49 mm) Floor Strike: - 2" x 4-3/32" (56 mm x 105 mm) Max door to floor clearance: - 1-1/8” to 1-9/16” Material: - Cast Brass Finishes: - US3, US10, US10B, US26, US26D Fasteners: - Four (4) #12-24 x 1'' TPHMS - Three (3) #14 x 1-1/2" FPHWS & anchors - Three (3) 1/4 - 20 x 3/4" FPHMS w/ lead anchor - Four (4) #12 x 1" TPHWS
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 328F |
| Product Name | Automatic Floor Stop and Holder |