Sugatsune America, Inc.STAINLESS STEEL DOOR CHAIN - CS-2000CS-2000
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 120
Length or Depth of Item when closed (mm) 90
Length or Depth of Item when closed (in) 3.5625
Height of Item (mm) 44
Height of Item (in) 1.75
Width of Item (mm) 35
Width of Item (in) 1.4375
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 25
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 120
Length or Depth of Item when closed (mm) 90
Length or Depth of Item when closed (in) 3.5625
Height of Item (mm) 44
Height of Item (in) 1.75
Width of Item (mm) 35
Width of Item (in) 1.4375
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 25
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 120
Length or Depth of Item when closed (mm) 90
Length or Depth of Item when closed (in) 3.5625
Height of Item (mm) 44
Height of Item (in) 1.75
Width of Item (mm) 35
Width of Item (in) 1.4375
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 25
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N