Hager Companies Automatic Wall Stop and Holder 326W

Description
Certifications: - Meets ANSI A156.16 for L01291 Holder Base: - 2-13/32" x 2-25/32" (61 mm x 71 mm) Holder Projection: - 2-5/16" (59 mm) Engaged Strike Projection (Wall to Door): - 3-5/8'' (92 mm) Overall Strike Base: - 1" x 2-1/16" (25 mm x 52 mm) Material: - Cast Brass Finishes: - US3, US10, US10B, US26, US26D Fasteners: - Five (5) #10 x 1'' OPHWS, three (3) 10-24 x 1-1/4" FPHMS, and three (3) plastic anchors
Description
Certifications: - Meets ANSI A156.16 for L01291 Holder Base: - 2-13/32" x 2-25/32" (61 mm x 71 mm) Holder Projection: - 2-5/16" (59 mm) Engaged Strike Projection (Wall to Door): - 3-5/8'' (92 mm) Overall Strike Base: - 1" x 2-1/16" (25 mm x 52 mm) Material: - Cast Brass Finishes: - US3, US10, US10B, US26, US26D Fasteners: - Five (5) #10 x 1'' OPHWS, three (3) 10-24 x 1-1/4" FPHMS, and three (3) plastic anchors

Suppliers

Company
Product
Description
Supplier Links
Automatic Wall Stop and Holder - 326W - Hager Companies
St. Louis, MO, USA
Automatic Wall Stop and Holder
326W
Automatic Wall Stop and Holder 326W
Certifications: - Meets ANSI A156.16 for L01291 Holder Base: - 2-13/32" x 2-25/32" (61 mm x 71 mm) Holder Projection: - 2-5/16" (59 mm) Engaged Strike Projection (Wall to Door): - 3-5/8'' (92 mm) Overall Strike Base: - 1" x 2-1/16" (25 mm x 52 mm) Material: - Cast Brass Finishes: - US3, US10, US10B, US26, US26D Fasteners: - Five (5) #10 x 1'' OPHWS, three (3) 10-24 x 1-1/4" FPHMS, and three (3) plastic anchors

Certifications: - Meets ANSI A156.16 for L01291 Holder Base: - 2-13/32" x 2-25/32" (61 mm x 71 mm) Holder Projection: - 2-5/16" (59 mm) Engaged Strike Projection (Wall to Door): - 3-5/8'' (92 mm) Overall Strike Base: - 1" x 2-1/16" (25 mm x 52 mm) Material: - Cast Brass Finishes: - US3, US10, US10B, US26, US26D Fasteners: - Five (5) #10 x 1'' OPHWS, three (3) 10-24 x 1-1/4" FPHMS, and three (3) plastic anchors

Technical Specifications

  Hager Companies
Product Category Door Stops and Holders
Product Number 326W
Product Name Automatic Wall Stop and Holder
Unlock Full Specs
to access all available technical data

Similar Products