Hager Companies Antivandal Pull with Latchguard 313L

Description
Size: - 7-13/32" x 11" (188 mm x 280 mm) Height: - 11" (279 mm) Projection: - 1-7/8" (478 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device
Description
Size: - 7-13/32" x 11" (188 mm x 280 mm) Height: - 11" (279 mm) Projection: - 1-7/8" (478 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device

Suppliers

Company
Product
Description
Supplier Links
Antivandal Pull with Latchguard - 313L - Hager Companies
St. Louis, MO, USA
Antivandal Pull with Latchguard
313L
Antivandal Pull with Latchguard 313L
Size: - 7-13/32" x 11" (188 mm x 280 mm) Height: - 11" (279 mm) Projection: - 1-7/8" (478 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device

Size: - 7-13/32" x 11" (188 mm x 280 mm) Height: - 11" (279 mm) Projection: - 1-7/8" (478 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device

Technical Specifications

  Hager Companies
Product Category Latches
Product Number 313L
Product Name Antivandal Pull with Latchguard
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Magnetic Catch - MC-0083D - MC-0083D - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Brass
View Details
Door Latches - 751326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Steel; Steel
View Details
2-3/4" (70 mm) Backset Dead Latch - 3948 - Hager Companies
Specs
Latch Types Deadbolt
View Details