Certifications: - Meets ANSI A156.16 for L01371 Base Diameter: - 2-1/4'' (57 mm) Height: - 3-19/32" (91 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US15A, US19, US26, US26D Fasteners: - Three (3) #10 x 1" OPHWS, one (1) plastic anchor, one (1) 5/16-18 lead anchor, and one (1) 5/16-18 x 2-1/2" threaded stud
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 268F |
| Product Name | Cast Floor Stop and Holder |