•Wall Flush Mount
•Dimensions: 121mmL x 78mmW x 25mmH
•Dual Voltage: 12V / 24VDC
•Current Draw: 100mA/12VDC, 50mA/24VDC
•Holding Force: about 50KGS
•Adjustable or Fixed Armature Plate
•Built-in Spike Suppressor
•Sensor: Optional
•CE Approved
•UL Listed
| Lawrence Hardware, Inc. | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | LHDH505 |
| Product Name | Electrified Products |