Hager Companies Manual Wall Stop and Holder 256W

Description
Certifications: - Meets ANSI A156.16 for L01351 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (95 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - One (1) #10 x 1 OPHWS, one (1) plastic anchor, one (1) 5/16-18 lead anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud
Description
Certifications: - Meets ANSI A156.16 for L01351 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (95 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - One (1) #10 x 1 OPHWS, one (1) plastic anchor, one (1) 5/16-18 lead anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud

Suppliers

Company
Product
Description
Supplier Links
Manual Wall Stop and Holder - 256W - Hager Companies
St. Louis, MO, USA
Manual Wall Stop and Holder
256W
Manual Wall Stop and Holder 256W
Certifications: - Meets ANSI A156.16 for L01351 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (95 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - One (1) #10 x 1 OPHWS, one (1) plastic anchor, one (1) 5/16-18 lead anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud

Certifications: - Meets ANSI A156.16 for L01351 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (95 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - One (1) #10 x 1 OPHWS, one (1) plastic anchor, one (1) 5/16-18 lead anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud

Technical Specifications

  Hager Companies
Product Category Door Stops and Holders
Product Number 256W
Product Name Manual Wall Stop and Holder
Unlock Full Specs
to access all available technical data

Similar Products