Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 320
Length or Depth of Item when closed (mm) 45
Length or Depth of Item when closed (in) 1.8125
Height of Item (mm) 45
Height of Item (in) 1.8125
Width of Item (mm) 45
Width of Item (in) 1.8125
Soft Closing N
Self-Closing N
Installation Type Floor Mount type
Track Installation Type Floor Mount type
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 8 X 50 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 320
Length or Depth of Item when closed (mm) 45
Length or Depth of Item when closed (in) 1.8125
Height of Item (mm) 45
Height of Item (in) 1.8125
Width of Item (mm) 45
Width of Item (in) 1.8125
Soft Closing N
Self-Closing N
Installation Type Floor Mount type
Track Installation Type Floor Mount type
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 8 X 50 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 320
Length or Depth of Item when closed (mm) 45
Length or Depth of Item when closed (in) 1.8125
Height of Item (mm) 45
Height of Item (in) 1.8125
Width of Item (mm) 45
Width of Item (in) 1.8125
Soft Closing N
Self-Closing N
Installation Type Floor Mount type
Track Installation Type Floor Mount type
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 8 X 50 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N