Certifications: - Meets ANSI A156.16 for L01341 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (98 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Materials: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - Three (3) #10 x 1 OPHWS and three (3) plastic anchors
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 256S |
| Product Name | Manual Wall Stop and Holder |