Hager Companies Wall Stop and Holder 254W

Description
Base diameter: - 2-11/32" (60 mm) Base projection: - 3-19/32" (89 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Fasteners: - Five (5) #10 x 1" FPHWS, and three (3) plastic anchors Material: - Cast brass with black rubber bumper Finishes: - US3, US4, US10, US10B, US15, US26, US26D Certifications: - Meets ANSI A156.16 for L01351
Description
Base diameter: - 2-11/32" (60 mm) Base projection: - 3-19/32" (89 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Fasteners: - Five (5) #10 x 1" FPHWS, and three (3) plastic anchors Material: - Cast brass with black rubber bumper Finishes: - US3, US4, US10, US10B, US15, US26, US26D Certifications: - Meets ANSI A156.16 for L01351

Suppliers

Company
Product
Description
Supplier Links
Wall Stop and Holder - 254W - Hager Companies
St. Louis, MO, USA
Wall Stop and Holder
254W
Wall Stop and Holder 254W
Base diameter: - 2-11/32" (60 mm) Base projection: - 3-19/32" (89 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Fasteners: - Five (5) #10 x 1" FPHWS, and three (3) plastic anchors Material: - Cast brass with black rubber bumper Finishes: - US3, US4, US10, US10B, US15, US26, US26D Certifications: - Meets ANSI A156.16 for L01351

Base diameter: - 2-11/32" (60 mm) Base projection: - 3-19/32" (89 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Fasteners: - Five (5) #10 x 1" FPHWS, and three (3) plastic anchors Material: - Cast brass with black rubber bumper Finishes: - US3, US4, US10, US10B, US15, US26, US26D Certifications: - Meets ANSI A156.16 for L01351

Technical Specifications

  Hager Companies
Product Category Door Stops and Holders
Product Number 254W
Product Name Wall Stop and Holder
Unlock Full Specs
to access all available technical data

Similar Products