Habasit America 2P100/SGR Brown H700000047

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: General conveying Applications: Processing belt Special Features: Abrasion resistant, High coefficient of friction surface
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: General conveying Applications: Processing belt Special Features: Abrasion resistant, High coefficient of friction surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2P100/SGR Brown - H700000047 - Habasit America
Suwanee, GA, United States
2P100/SGR Brown
H700000047
2P100/SGR Brown H700000047
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: General conveying Applications: Processing belt Special Features: Abrasion resistant, High coefficient of friction surface

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: General conveying
Applications: Processing belt
Special Features: Abrasion resistant, High coefficient of friction surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700000047
Product Name 2P100/SGR Brown
Application Processing belt
Material Rubber; Styrol-Butadiene-Rubber (SBR)
Thickness 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details
General Purpose Conveyor Belts - H100066121 - Habasit America
Specs
Application Inclined Conveying; Packaging; Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Light package handling
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0984 inch (2.5 mm)
View Details
Balanced Weave Belting - B-18-16-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1942 lbs (0.0881 kg)
View Details