Dorner Manufacturing Corp. Conveyor Belt Types 72 Nosebar

Description
Belt Type: 72 Nosebar Surface Material: Urethane Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: 5/8″ nosebar, medium friction
Request a Quote
Description
Belt Type: 72 Nosebar Surface Material: Urethane Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: 5/8″ nosebar, medium friction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
72 Nosebar
Conveyor Belt Types 72 Nosebar
Belt Type: 72 Nosebar Surface Material: Urethane Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: 5/8″ nosebar, medium friction

Belt Type: 72 Nosebar
Surface Material: Urethane
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Medium
FDA Approved: Yes
Anti Static: Yes
Static Conductive: No
Chemical Resistance: Good
Application: 5/8″ nosebar, medium friction

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 72 Nosebar
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide
View Details
Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details