Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HabaGUARD)
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Transfer belt, Packaging belt
Special Features: Frayless edges, Antimicrobially equipped
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010102291 |
| Product Name | Antimicrobial Belts (HabaGUARD) |
| Application | Packaging; Infeed belt, Transfer belt, Packaging belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0610 inch (1.55 mm) |