Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Transfer belt, Packaging belt, Food processing/conveying
Special Features: Cut resistant, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100342 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0945 inch (2.4 mm) |