Habasit America Nonwoven Belts H250001400

Description
Product Group: Fabric Surface Belts Product Sub-Group: Nonwoven Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Dough rework belt Special Features: Easy release, Nosebar suitable, Oil and fat resistant, Temperature variation resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Nonwoven Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Dough rework belt Special Features: Easy release, Nosebar suitable, Oil and fat resistant, Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonwoven Belts - H250001400 - Habasit America
Suwanee, GA, United States
Nonwoven Belts
H250001400
Nonwoven Belts H250001400
Product Group: Fabric Surface Belts Product Sub-Group: Nonwoven Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Dough rework belt Special Features: Easy release, Nosebar suitable, Oil and fat resistant, Temperature variation resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Nonwoven Belts
Main Industry Segments: Bread, Biscuit and Crackers
Applications: Dough belt, Dough rework belt
Special Features: Easy release, Nosebar suitable, Oil and fat resistant, Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250001400
Product Name Nonwoven Belts
Application Dough belt, Dough rework belt
Material Cotton / Canvas; Cotton (CO)
Thickness 0.0669 inch (1.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Belts - H010100423 - Habasit America
Specs
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Delivery belt, Transfer belt, Weighing belt, Rotary cutter belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0512 inch (1.3 mm)
View Details
Balanced Weave Belting - B-18-15-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.0642 lbs (0.0291 kg)
View Details