Habasit America General Purpose Conveyor Belts H100066137

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Sorting belt, Transfer belt, Check-out belt, Loading/Unloading belt Special Features: Anti-glare, Antistatic, Abrasion resistant, Metal detection units suitable, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Sorting belt, Transfer belt, Check-out belt, Loading/Unloading belt Special Features: Anti-glare, Antistatic, Abrasion resistant, Metal detection units suitable, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066137 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066137
General Purpose Conveyor Belts H100066137
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Sorting belt, Transfer belt, Check-out belt, Loading/Unloading belt Special Features: Anti-glare, Antistatic, Abrasion resistant, Metal detection units suitable, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Sorting belt, Transfer belt, Check-out belt, Loading/Unloading belt
Special Features: Anti-glare, Antistatic, Abrasion resistant, Metal detection units suitable, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066137
Product Name General Purpose Conveyor Belts
Application Sorting belt, Transfer belt, Check-out belt, Loading/Unloading belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Premium Line Belts - H100066341 - Habasit America
Specs
Application Sorting belt, Transfer belt, Induction belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0709 inch (1.8 mm)
View Details
Balanced Weave Belting - B-60-14.7-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2692 lbs (0.1221 kg)
View Details