Habasit America General Purpose Belts H250000912

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Horticulture, Distribution centers, Primary food packaging Applications: Decline belt, Incline belt
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Horticulture, Distribution centers, Primary food packaging Applications: Decline belt, Incline belt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H250000912 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H250000912
General Purpose Belts H250000912
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Horticulture, Distribution centers, Primary food packaging Applications: Decline belt, Incline belt

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Horticulture, Distribution centers, Primary food packaging
Applications: Decline belt, Incline belt

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000912
Product Name General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Bare Fabric Belts - H100066147 - Habasit America
Specs
Application Food & Beverage Processing; Dough belt, Food processing/conveying belt
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0984 inch (2.5 mm)
View Details
Balanced Weave Belting - B-60-44-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3700 lbs (0.1678 kg)
View Details