Dorner Manufacturing Corp. Conveyor Belt Types 53 Single Ply Transparent Accumulation

Description
Belt Type: 53 Single Ply Transparent Accumulation Translucent / Nosebar / Accumulation, Very Thin .02″ Surface Material: Urethane Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Very Low FDA Approved: Yes Static Conductive: No Chemical Resistance: Good Application: Back Lit inspection & Very Small Product Transfer
Request a Quote
Description
Belt Type: 53 Single Ply Transparent Accumulation Translucent / Nosebar / Accumulation, Very Thin .02″ Surface Material: Urethane Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Very Low FDA Approved: Yes Static Conductive: No Chemical Resistance: Good Application: Back Lit inspection & Very Small Product Transfer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Hartland, WI, United States
Belt Type: 53 Single Ply Transparent Accumulation Translucent / Nosebar / Accumulation, Very Thin .02″ Surface Material: Urethane Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Very Low FDA Approved: Yes Static Conductive: No Chemical Resistance: Good Application: Back Lit inspection & Very Small Product Transfer

Belt Type: 53 Single Ply Transparent Accumulation
Translucent / Nosebar / Accumulation, Very Thin .02″
Surface Material: Urethane
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Very Low
FDA Approved: Yes
Static Conductive: No
Chemical Resistance: Good
Application: Back Lit inspection & Very Small Product Transfer

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 53 Single Ply Transparent Accumulation
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details