Product Group: Marble Belts
Main Industry Segments: Marble and stone
Applications: Engineered stone processing
Special Features: High grip surface, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066373 |
| Product Name | NNH-35EVDV |
| Application | Engineered stone processing |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2362 inch (6 mm) |