Product Group: Woven Belts
Product Sub-Group: Allveyor General Purpose Belts
Main Industry Segments: Horticulture, Distribution centers
Applications: Decline belt, Incline belt
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000636 |
| Product Name | Allveyor General Purpose Belts |
| Application | Inclined Conveying; Decline belt, Incline belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2252 inch (5.72 mm) |