Habasit America E-5ENBT H010100414

Description
Product Group: TPU Belts Main Industry Segments: General conveying, Distribution centers Applications: Outfeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Inspection/control belt, Metering/singulation belt Special Features: Anti-glare, Antistatic, Non-marking, Abrasion resistant
Datasheet
Description
Product Group: TPU Belts Main Industry Segments: General conveying, Distribution centers Applications: Outfeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Inspection/control belt, Metering/singulation belt Special Features: Anti-glare, Antistatic, Non-marking, Abrasion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-5ENBT - H010100414 - Habasit America
Suwanee, GA, United States
E-5ENBT
H010100414
E-5ENBT H010100414
Product Group: TPU Belts Main Industry Segments: General conveying, Distribution centers Applications: Outfeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Inspection/control belt, Metering/singulation belt Special Features: Anti-glare, Antistatic, Non-marking, Abrasion resistant

Product Group: TPU Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Outfeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Inspection/control belt, Metering/singulation belt
Special Features: Anti-glare, Antistatic, Non-marking, Abrasion resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100414
Product Name E-5ENBT
Application Packaging; Outfeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Inspection/control belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
HNU-8P - H010100177 - Habasit America
Habasit America
Specs
Application Processing belt
Material Polyamide (PA)
Thickness 0.0394 inch (1 mm)
View Details
Balanced Weave Belting - B-72-68-18 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1900 lbs (0.0862 kg)
View Details